The BFC236857682 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 63V, 100V, 250V, 400V, and 630V, and AC voltages of 40V, 63V, 160V, 220V, and 250V. It operates effectively within a climatic category of 55/105/56 and has a maximum application temperature of 105°C. The construction includes a wound mono design with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0). The capacitor is available in both taped on reel and loose in box packaging options. It meets the IEC 60384-2 standard and is classified as performance grade 1 for long life applications. The leads are tinned wire, with specific lead lengths depending on the configuration. This product is suitable for engineers looking for reliable film capacitors for various electronic applications.
6800pF Film Capacitor 220V 400V Polyester, Metallized Radial
MKT 6,8nF 5% 400Vdc Pitch 10mm / LOOSE, KINKED LEAD 3 MM
CAP FILM 6800PF 5% 400VDC RADIAL
CAP FILM 6800PF 5% 400VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236857682-ND | 18T3327 | BFC236857682 | BFC236857682 |
| Product Name | Film Capacitors | Mkt 6,8Nf 5% 400Vdc Pitch 10Mm / Loose, Kinked Lead 3 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |