0.82µF Film Capacitor 220V 400V Polyester, Metallized Radial
Win Source Part Number: 972917-BFC236856824
Category: Capacitors>Film Capacitors
Series: MKT368
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Applications: General Purpose
Height - Seated (Max): 0.886" (22.50mm)
Standard Package: 500
Capacitance: 0.82 µF
Tolerance: ±5%
Lead Spacing: 1.083" (27.50mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 1.181" L x 0.374" W (30.00mm x 9.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222236856824
CAP FILM 0.82UF 5% 400VDC RADIAL Product overview: BFC236856824 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.82UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.82UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC236856824 can be used for catalog matching and distributor lookup.
CAP FILM 0.82UF 5% 400VDC RADIAL
MKT 820nF 5% 400Vdc Pitch 27,5mm / LOOSE, KINKED LEAD 4 MM
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236856824-ND | 972917-BFC236856824 | 62-BFC236856824 | BFC236856824 | 18T3295 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 0.82UF Capacitor | Capacitors - Film Capacitors | Mkt 820Nf 5% 400Vdc Pitch 27,5Mm / Loose, Kinked Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |