368 radial poly cap,470nF 400V 22.8mm
368 radial poly cap,470nF 400V 22.8mm
368 radial poly cap,470nF 400V 22.8mm
0.47µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAPACITOR, FILM, 0.47UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.47UF 10% 400VDC RAD
CAP FILM 0.47UF 10% 400VDC RAD
CAPACITOR, RADIAL DROP, FILM, .47UF, 400V, 22.5MM LEADSPACING, 26X8X20 MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Radwell International | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 115297 | 115297P | 1693003 | BC5085-ND | 98K6977 | BFC236855474 | BFC236855474 | 24868615 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor, Film, 0.47Uf, 400V, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | Automotive | Automotive | Automotive | General Purpose | General Purpose; General Purpose | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | 105 C (221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |