0.22µF Film Capacitor 220V 400V Polyester, Metallized Radial
Vishay BFC236855224 Film Capacitor
368 radial poly cap,220nF 400V 22.8mm
Vishay BFC236855224 Film Capacitor
CAP FILM 0.22UF 10% 400VDC RAD
CAP FILM 0.22UF 10% 400VDC RAD
CAPACITOR, RADIAL DROP STYLE, FILM, .22UF, 400V, 22.5LS. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236855224-ND | 115281 | 115281P | 1693002 | BFC236855224 | BFC236855224 | 24868627 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | Automotive | Automotive | Automotive | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |