2200pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 2200PF 10% 400VDC RAD
CAP FILM 2200PF 10% 400VDC RAD
CAP FILM 2200PF 10% 400VDC RAD
CAPACITOR, FILM, PET, 2200PF, 400V; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2200pF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236855222-ND | 378833 | BFC236855222 | BFC236855222 | BFC236855222 | 78Y7911 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitor, Film, Pet, 2200Pf, 400V; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | General Purpose | Automotive | General Purpose; General Purpose | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |