The BFC236855184 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. It operates effectively within a temperature range of -55°C to +105°C, with a maximum application temperature of 85°C. The construction includes a wound mono design with tinned wire leads, and it is coated with a flame-retardant epoxy material classified as UL 94 V-0. The capacitor is available in both taped on reel and loose in box packaging options. It meets the IEC 60384-2 standard and is classified as performance grade 1 for long life applications. The product is suitable for various electronic applications requiring reliable performance under specified conditions.
0.18µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.18UF 10% 400VDC RAD
MKT 180nF 10% 400Vdc Pitch 22,5mm / LOOSE, KINKED LEAD 4 MM
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236855184-ND | BFC236855184 | 18T3247 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 180Nf 10% 400Vdc Pitch 22,5Mm / Loose, Kinked Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |