1800pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 1800PF 10% 400VDC RAD
CAP FILM 1800PF 10% 400VDC RAD
MKT 1,8nF 10% 400Vdc Pitch 10mm / LOOSE, KINKED LEAD 4 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236855182-ND | BFC236855182 | BFC236855182 | 18T3245 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 1,8Nf 10% 400Vdc Pitch 10Mm / Loose, Kinked Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |