10000pF Film Capacitor 220V 400V Polyester, Metallized Radial
368 radial poly cap,10nF 400V 10mm
368 radial poly cap,10nF 400V 10mm
368 radial poly cap,10nF 400V 10mm
CAP FILM 10000PF 10% 400VDC RAD
CAP, FILM, PET, 0.01UF, 400V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 10000PF 10% 400VDC RAD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236855103-ND | 115231 | 115231P | 1692998 | BFC236855103 | 03H8690 | BFC236855103 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Cap, Film, Pet, 0.01Uf, 400V, Radial; Dielectric Type Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | Automotive | Automotive | Automotive | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |