The BFC236853273 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. It operates effectively within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C. The construction includes a wound mono design with tinned wire leads, and it is coated with flame-retardant epoxy material (UL-class 94 V-0). The product is available in both taped on reel and loose in box packaging options. The capacitor meets the IEC 60384-2 standard and is classified as performance grade 1 for long life applications. This component is suitable for engineers looking for reliable film capacitors in various electronic applications.
0.027µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.027UF 10% 400VDC RAD
CAP FILM 0.027UF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236853273-ND | BFC236853273 | BFC236853273 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |