The BFC236852123 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 63V, 100V, 250V, 400V, and 630V, and AC voltages of 40V, 63V, 160V, 220V, and 250V. It operates effectively within a climatic category of 55/105/56 and has a maximum application temperature of 105°C. The construction includes a wound mono design with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0). The capacitor is available in both taped on reel and loose in box packaging options. It meets the IEC 60384-2 standard and is classified as performance grade 1 for long life applications. The product is suitable for various electronic applications requiring reliable performance under specified conditions.
0.012µF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 0.012UF 5% 400VDC RAD
MKT 12nF 5% 400Vdc Pitch 10mm / LOOSE, KINKED LEAD 19 MM
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236852123-ND | BFC236852123 | 18T3174 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 12Nf 5% 400Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |