6800pF Film Capacitor 220V 400V Polyester, Metallized Radial
CAP FILM 6800PF 10% 400VDC RAD
MKT 6,8nF 10% 400Vdc Pitch 10mm / LOOSE, KINKED LEAD 19 MM
CAP FILM 6800PF 10% 400VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236851682-ND | BFC236851682 | 18T3164 | BFC236851682 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 6,8Nf 10% 400Vdc Pitch 10Mm / Loose, Kinked Lead 19 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |