0.039µF Film Capacitor 220V 400V Polyester, Metallized Radial
MKT 39nF 10% 400Vdc Pitch 15mm / LOOSE, KINKED LEAD 19 MM
CAP FILM 0.039UF 10% 400VDC RAD
CAP FILM 0.039UF 10% 400VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236851393-ND | 18T3156 | BFC236851393 | BFC236851393 |
| Product Name | Film Capacitors | Mkt 39Nf 10% 400Vdc Pitch 15Mm / Loose, Kinked Lead 19 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |