0.082µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.082UF 5% 250VDC RAD
MKT 82nF 5% 250Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 16 MM
CAP FILM 0.082UF 5% 250VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236849823-ND | BFC236849823 | 18T3135 | BFC236849823 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 82Nf 5% 250Vdc Pitch 10Mm / Reelpack, Taping Height 16 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |