0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 330nF 10% 250Vdc Pitch 15mm / REELPACK, TAPING HEIGHT 16 MM
CAP FILM 0.33UF 10% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236848334-ND | 18T3106 | BFC236848334 |
| Product Name | Film Capacitors | Mkt 330Nf 10% 250Vdc Pitch 15Mm / Reelpack, Taping Height 16 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |