0.27µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.27UF 5% 250VDC RADIAL
MKT 270nF 5% 250Vdc Pitch 15mm / LOOSE, KINKED LEAD 3 MM
CAP FILM 0.27UF 5% 250VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236847274-ND | BFC236847274 | 18T3086 | BFC236847274 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 270Nf 5% 250Vdc Pitch 15Mm / Loose, Kinked Lead 3 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |