0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.1UF 5% 250VDC RADIAL
MKT 100nF 5% 250Vdc Pitch 10mm / LOOSE, KINKED LEAD 4 MM
CAP FILM 0.1UF 5% 250VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236846104-ND | BFC236846104 | 18T3051 | BFC236846104 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 100Nf 5% 250Vdc Pitch 10Mm / Loose, Kinked Lead 4 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |