0.56µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.56UF 10% 250VDC RAD
MKT 560nF 10% 250Vdc Pitch 22,5mm / LOOSE, KINKED LEAD 4 MM
CAP FILM 0.56UF 10% 250VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236845564-ND | BFC236845564 | 18T3047 | BFC236845564 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 560Nf 10% 250Vdc Pitch 22,5Mm / Loose, Kinked Lead 4 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |