Vishay Intertechnology, Inc. Film Capacitors BFC236845563

Description
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Description
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC236845563 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. It operates within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C. The construction includes a wound mono design with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0). The capacitor is available in both taped on reel and loose in box packaging options. It meets IEC 60384-2 specifications and is classified as performance grade 1 for long life. The leads are tinned wire, and the component is suitable for various electronic applications requiring reliable performance.

Datasheet Summary
Powered by GS/AI

The BFC236845563 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±10% and ±5%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. It operates within a climatic category of 55/105/56 and has a maximum application temperature of 105 °C. The construction includes a wound mono design with vacuum deposited aluminum electrodes and a flame-retardant epoxy coating (UL-class 94 V-0). The capacitor is available in both taped on reel and loose in box packaging options. It meets IEC 60384-2 specifications and is classified as performance grade 1 for long life. The leads are tinned wire, and the component is suitable for various electronic applications requiring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC236845563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC236845563-ND
Film Capacitors BFC236845563-ND
0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC236845563 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC236845563
Capacitors - Film Capacitors BFC236845563
CAP FILM 0.056UF 10% 250VDC RAD

CAP FILM 0.056UF 10% 250VDC RAD

Supplier's Site
Film Capacitors - BFC236845563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236845563
Film Capacitors BFC236845563
CAP FILM 0.056UF 10% 250VDC RAD

CAP FILM 0.056UF 10% 250VDC RAD

Supplier's Site Datasheet
Mkt 56Nf 10% 250Vdc Pitch 10Mm / Loose, Kinked Lead 4 Mm Vishay - 03J8607 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 56Nf 10% 250Vdc Pitch 10Mm / Loose, Kinked Lead 4 Mm Vishay
03J8607
Mkt 56Nf 10% 250Vdc Pitch 10Mm / Loose, Kinked Lead 4 Mm Vishay 03J8607
MKT 56nF 10% 250Vdc Pitch 10mm / LOOSE, KINKED LEAD 4 MM

MKT 56nF 10% 250Vdc Pitch 10mm / LOOSE, KINKED LEAD 4 MM

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC236845563-ND BFC236845563 BFC236845563 03J8607
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Mkt 56Nf 10% 250Vdc Pitch 10Mm / Loose, Kinked Lead 4 Mm Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Film Capacitors - 1725805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details