368 radial poly cap,47nF 250V 10mm
368 radial poly cap,47nF 250V 10mm
368 radial poly cap,47nF 250V 10mm
Film Capacitor 47nF 250V PET Radial 10% 105°C Product overview: BFC236845473 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47nF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47nF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC236845473 can be used for catalog matching and distributor lookup.
0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1329900-BFC236845473
Category: Capacitors>Film Capacitors
Packaging: Bulk
Features: Long Life
Termination: PC Pins
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Size / Dimension: 0.492" L x 0.177" W (12.50mm x 4.50mm)
Applications: General Purpose
Height - Seated (Max): 0.532" (13.50mm)
Standard Package: 2,000
Mounting: Through Hole
Capacitance: 0.047 µF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Metallized
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Other Part Number: 2266-BFC236845473,BC
RoHS Status: ROHS3 Compliant
CAP FILM 0.047UF 10% 250VDC RAD
Film Capacitor, MKT368 Series, 0.047 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 0.047UF 10% 250VDC RAD
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 115089 | 115089P | 1692989 | 62-BFC236845473 | BC5080-ND | 1329900-BFC236845473 | BFC236845473 | 98K6964 | BFC236845473 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | 47nF 250V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, Mkt368 Series, 0.047 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||||
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | Yes | |||
| Operating Temperature | 105 C (221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |