Vishay Precision Group Film Capacitors BFC236845104

Description
368 radial poly cap,100nF 250V 10mm
Request a Quote Datasheet
Description
368 radial poly cap,100nF 250V 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 115102 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115102
Film Capacitors 115102
368 radial poly cap,100nF 250V 10mm

368 radial poly cap,100nF 250V 10mm

Supplier's Site
Film Capacitors - 115102P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115102P
Film Capacitors 115102P
368 radial poly cap,100nF 250V 10mm

368 radial poly cap,100nF 250V 10mm

Supplier's Site
Film Capacitors - 1692990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1692990
Film Capacitors 1692990
368 radial poly cap,100nF 250V 10mm

368 radial poly cap,100nF 250V 10mm

Supplier's Site
Film Capacitors - BC5078-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC5078-ND
Film Capacitors BC5078-ND
0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC236845104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236845104
Film Capacitors BFC236845104
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site Datasheet
Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Vishay - 08H0629 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Vishay
08H0629
Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Vishay 08H0629
CAPACITOR POLYESTER FILM 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.1Μf, 250V, 10%, Pet; Capacitance Vishay - 26M6496 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 250V, 10%, Pet; Capacitance Vishay
26M6496
Cap, 0.1Μf, 250V, 10%, Pet; Capacitance Vishay 26M6496
CAP, 0.1µF, 250V, 10%, PET; Capacitance:0.1µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT368 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 0.1µF, 250V, 10%, PET; Capacitance:0.1µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT368 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC236845104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC236845104
Capacitors - Film Capacitors BFC236845104
CAP FILM 0.1UF 10% 250VDC RADIAL

CAP FILM 0.1UF 10% 250VDC RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 115102 115102P 1692990 BC5078-ND BFC236845104 08H0629 26M6496 BFC236845104
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitor Polyester Film 0.1Uf, 250V, 10%, Radial; Dielectric Type Vishay Cap, 0.1Μf, 250V, 10%, Pet; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Capacitors - 1896838 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PMB202K#P2 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details