0.47µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 470nF 10% 250Vdc Pitch 22,5mm / LOOSE, KINKED LEAD 25 MM
CAP FILM 0.47UF 10% 250VDC RAD
CAP FILM 0.47UF 10% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236841474-ND | 18T2985 | BFC236841474 | BFC236841474 |
| Product Name | Film Capacitors | Mkt 470Nf 10% 250Vdc Pitch 22,5Mm / Loose, Kinked Lead 25 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |