The BFC236827474 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 63V, 100V, 250V, 400V, and 630V, and AC voltages of 40V, 63V, 160V, 220V, and 250V. It operates effectively within a temperature range of -55°C to +105°C, with a maximum application temperature of 85°C. The construction includes a wound mono design with tinned wire leads, and it is available in both taped on reel and loose in box packaging. The coating is made from flame-retardant epoxy material (UL-class 94 V-0). The capacitor meets IEC 60384-2 standards and is classified as Grade 1 for long life performance. This product is suitable for engineers looking for reliable film capacitors for various electronic applications.
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.47UF 5% 100VDC RADIAL
CAP FILM 0.47UF 5% 100VDC RADIAL
MKT 470nF 5% 100Vdc Pitch 15mm / LOOSE, KINKED LEAD 3 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236827474-ND | BFC236827474 | BFC236827474 | 18T2919 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 470Nf 5% 100Vdc Pitch 15Mm / Loose, Kinked Lead 3 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |