The BFC236827154 is a metallized polyester film capacitor designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance range from 0.001 to 1.0 OºF with tolerances of ±5% and ±10%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, and 630 V, and AC voltages of 40 V, 63 V, 160 V, 220 V, and 250 V. It operates effectively within a temperature range of -55°C to +105°C, with a maximum application temperature of 105°C. The construction includes a wound mono design with vacuum deposited aluminum electrodes and is coated with flame-retardant epoxy material (UL-class 94 V-0). The capacitor is available in both taped on reel and loose in box packaging options. It meets the IEC 60384-2 standard and is classified as Grade 1 for long life performance. The product is suitable for various electronic applications requiring reliable performance under specified conditions.
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.15UF 5% 100VDC RADIAL
CAP FILM 0.15UF 5% 100VDC RADIAL
MKT 150nF 5% 100Vdc Pitch 10mm / LOOSE, KINKED LEAD 3 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236827154-ND | BFC236827154 | BFC236827154 | 18T2907 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 150Nf 5% 100Vdc Pitch 10Mm / Loose, Kinked Lead 3 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |