Vishay Precision Group Film Capacitors BFC236825475

Description
4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC236825475-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC236825475-ND
Film Capacitors BFC236825475-ND
4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial

4.7µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 115629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115629
Film Capacitors 115629
368 radial poly cap,4.7uF 100V 27.9mm

368 radial poly cap,4.7uF 100V 27.9mm

Supplier's Site
Film Capacitors - 115629P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115629P
Film Capacitors 115629P
368 radial poly cap,4.7uF 400V 27.9mm

368 radial poly cap,4.7uF 400V 27.9mm

Supplier's Site
Film Capacitors - 1693009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1693009
Film Capacitors 1693009
368 radial poly cap,4.7uF 100V 27.9mm

368 radial poly cap,4.7uF 100V 27.9mm

Supplier's Site
Film Capacitor, 4.7Uf, 100V, Radial 10%; Dielectric Type Vishay - 98K6955 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 4.7Uf, 100V, Radial 10%; Dielectric Type Vishay
98K6955
Film Capacitor, 4.7Uf, 100V, Radial 10%; Dielectric Type Vishay 98K6955
FILM CAPACITOR, 4.7UF, 100V, RADIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 4.7UF, 100V, RADIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC236825475 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236825475
Film Capacitors BFC236825475
CAP FILM 4.7UF 10% 100VDC RADIAL

CAP FILM 4.7UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC236825475 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC236825475
Capacitors - Film Capacitors BFC236825475
CAP FILM 4.7UF 10% 100VDC RADIAL

CAP FILM 4.7UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC236825475-ND 115629 115629P 1693009 98K6955 BFC236825475 BFC236825475
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitor, 4.7Uf, 100V, Radial 10%; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose Automotive Automotive Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) 105 C (221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - C17CF6R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701119 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers