Vishay Precision Group Film Capacitors BFC236825474

Description
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC236825474-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC236825474-ND
Film Capacitors BFC236825474-ND
0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 115590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115590
Film Capacitors 115590
368 radial poly cap,470nF 100V 15mm

368 radial poly cap,470nF 100V 15mm

Supplier's Site
Film Capacitors - 115590P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115590P
Film Capacitors 115590P
368 radial poly cap,470nF 100V 15mm

368 radial poly cap,470nF 100V 15mm

Supplier's Site
Film Capacitors - 1693006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1693006
Film Capacitors 1693006
368 radial poly cap,470nF 100V 15mm

368 radial poly cap,470nF 100V 15mm

Supplier's Site
Capacitor, Film, 0.47Uf, 100V, Radial; Dielectric Type Vishay - 98K6954 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Film, 0.47Uf, 100V, Radial; Dielectric Type Vishay
98K6954
Capacitor, Film, 0.47Uf, 100V, Radial; Dielectric Type Vishay 98K6954
CAPACITOR, FILM, 0.47UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR, FILM, 0.47UF, 100V, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC236825474 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC236825474
Capacitors - Film Capacitors BFC236825474
CAP FILM 0.47UF 10% 100VDC RAD

CAP FILM 0.47UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - BFC236825474 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236825474
Film Capacitors BFC236825474
CAP FILM 0.47UF 10% 100VDC RAD

CAP FILM 0.47UF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC236825474-ND 115590 115590P 1693006 98K6954 BFC236825474 BFC236825474
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Capacitor, Film, 0.47Uf, 100V, Radial; Dielectric Type Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose Automotive Automotive Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) 105 C (221 F) 105 C (221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 1725837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers