Vishay Precision Group Film Capacitors BFC236825224

Description
368 radial poly cap,220nF 100V 10mm
Request a Quote Datasheet
Description
368 radial poly cap,220nF 100V 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 115584 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115584
Film Capacitors 115584
368 radial poly cap,220nF 100V 10mm

368 radial poly cap,220nF 100V 10mm

Supplier's Site
Film Capacitors - 115584P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
115584P
Film Capacitors 115584P
368 radial poly cap,220nF 100V 10mm

368 radial poly cap,220nF 100V 10mm

Supplier's Site
Film Capacitors - 1693005 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1693005
Film Capacitors 1693005
368 radial poly cap,220nF 100V 10mm

368 radial poly cap,220nF 100V 10mm

Supplier's Site
Film Capacitors - BFC236825224-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC236825224-ND
Film Capacitors BFC236825224-ND
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC236825224 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
BFC236825224
Film Capacitors BFC236825224
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site Datasheet
Film Capacitor, 0.22Uf, 100V, Radial 10%; Dielectric Type Vishay - 98K6950 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.22Uf, 100V, Radial 10%; Dielectric Type Vishay
98K6950
Film Capacitor, 0.22Uf, 100V, Radial 10%; Dielectric Type Vishay 98K6950
FILM CAPACITOR, 0.22UF, 100V, RADIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

FILM CAPACITOR, 0.22UF, 100V, RADIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC236825224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236825224
Film Capacitors BFC236825224
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 115584 115584P 1693005 BFC236825224-ND BFC236825224 98K6950 BFC236825224
Product Name Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitor, 0.22Uf, 100V, Radial 10%; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive Automotive General Purpose General Purpose
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 105 C (221 F) 105 C (221 F) 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701073 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 277XMPL002MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers