0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
368 radial poly cap,100nF 100V 10mm
368 radial poly cap,100nF 100V 10mm
FILM CAPACITOR, 0.1UF, 100V, RADIAL 10%; CAPACITANCE:0.1¦F; VOLTAGE RATING:100V; DIELECTRIC TYPE:METALLIZED PET; CAPACITANCE TOLERANCE:¦ 10%; PRODUCT RANGE:MKT368 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 0.1UF 10% 100VDC RADIAL
CAP FILM 0.1UF 10% 100VDC RADIAL
FILM CAPACITOR, 0.1UF, 100V, RADIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Radwell International | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5076-ND | 115578 | 115578P | 24868711 | BFC236825104 | BFC236825104 | 98K6946 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, 0.1Uf, 100V, Radial 10%; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | Automotive | Automotive | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) |