0.39µF Film Capacitor 40V 63V Polyester, Metallized Radial
MKT 390nF 10% 63Vdc Pitch 10mm / REELPACK, TAPING HEIGHT 16 MM
CAP FILM 0.39UF 10% 63VDC RADIAL
CAP FILM 0.39UF 10% 63VDC RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236818394-ND | 18T2777 | BFC236818394 | BFC236818394 |
| Product Name | Film Capacitors | Mkt 390Nf 10% 63Vdc Pitch 10Mm / Reelpack, Taping Height 16 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |