Win Source Part Number: 1001873-BFC236622154
Category: Capacitors>Film Capacitors
Series: MKT366
Termination: PC Pins
Package: Tape & Reel (TR)
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.571" (14.50mm)
Standard Package: 1,000
Capacitance: 0.15 µF
Tolerance: ±5%
Lead Spacing: 0.197" (5.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.413" L x 0.197" W (10.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222236622154
0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.15UF 5% 100VDC RADIAL Product overview: BFC236622154 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.15UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.15UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC236622154 can be used for catalog matching and distributor lookup.
CAP FILM 0.15UF 5% 100VDC RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1001873-BFC236622154 | BFC236622154-ND | 62-BFC236622154 | BFC236622154 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | 0.15UF Capacitor | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Capacitance Range | 0.1500 microF | 0.1500 microF | 0.1500 microF | 0.1500 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts |