0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.68UF 5% 63VDC RADIAL
MKT 680nF 5% 63Vdc Pitch 7,5mm / LOOSE, KINKED LEAD 4 MM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236616684-ND | BFC236616684 | 03J7826 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 680Nf 5% 63Vdc Pitch 7,5Mm / Loose, Kinked Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |