CAP FILM 4700PF 5% 400VDC RADIAL
MKT 4,7nF 5% 400Vdc Pitch 5mm
CAP FILM 4700PF 5% 400VDC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC236552472 | 18T2602 | BFC236552472 |
| Product Name | Capacitors - Film Capacitors | Mkt 4,7Nf 5% 400Vdc Pitch 5Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |