Vishay Precision Group Film Capacitors BFC236525104

Description
CAP FILM 0.1UF 10% 100VDC RADIAL
Datasheet
Description
CAP FILM 0.1UF 10% 100VDC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC236525104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC236525104
Film Capacitors BFC236525104
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Cap, 0.1Uf, 100V, Film, Radial; Dielectric Type Vishay - 70AC8170 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 100V, Film, Radial; Dielectric Type Vishay
70AC8170
Cap, 0.1Uf, 100V, Film, Radial; Dielectric Type Vishay 70AC8170
CAP, 0.1UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.1UF, 100V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC236525104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC236525104
Capacitors - Film Capacitors BFC236525104
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC236525104 70AC8170 BFC236525104
Product Name Film Capacitors Cap, 0.1Uf, 100V, Film, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyester; Polyester, Metallized Metallized PET Polyester; Polyester, Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 101C184U063DG2DP-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis, Stud Mount
View Details
4 suppliers
Ceramic Capacitors - C11AH8R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details