MKT 120nF 5% 63Vdc Pitch 5mm
CAP FILM 0.12UF 5% 63VDC RADIAL
CAP FILM 0.12UF 5% 63VDC RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 18T2515 | BFC236512124 | BFC236512124 |
| Product Name | Mkt 120Nf 5% 63Vdc Pitch 5Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |