0.039µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.039UF 10% 630VDC RAD
CAP FILM 0.039UF 10% 630VDC RAD
X2 MKP 39nF 10% 310Vac Pitch 15mm / LOOSE, STRAIGHT LEAD 3,5 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233990035-ND | BFC233990035 | BFC233990035 | 94K0183 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | X2 Mkp 39Nf 10% 310Vac Pitch 15Mm / Loose, Straight Lead 3,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |