Vishay Intertechnology, Inc. Film Capacitors BFC233990005

Description
0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233990005-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233990005-ND
Film Capacitors BFC233990005-ND
0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 993919-BFC233990005 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
993919-BFC233990005
Capacitors - Film Capacitors 993919-BFC233990005
Win Source Part Number: 993919-BFC233990005 Category: Capacitors>Film Capacitors Series: MKP339 Termination: PC Pins Package: Bulk Voltage Rating - AC: 310V Voltage Rating - DC: 630V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 0.433" (11.00mm) Standard Package: 1,250 Capacitance: 0.047 µF Tolerance: ±20% Ratings: AEC-Q200, X2 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 222233990005

Win Source Part Number: 993919-BFC233990005
Category: Capacitors>Film Capacitors
Series: MKP339
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 1,250
Capacitance: 0.047 µF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 222233990005

Buy Now Datasheet
Singapore, Singapore
Through-Hole 630 V 0.047 uF Capacitor
62-BFC233990005
Through-Hole 630 V 0.047 uF Capacitor 62-BFC233990005
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 630 V, 0.047 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233990005 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.047 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.047 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233990005 can be used for catalog matching and distributor lookup.

CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 630 V, 0.047 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233990005 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.047 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.047 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233990005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC233990005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
BFC233990005
Capacitors - Film Capacitors BFC233990005
CAP FILM 0.047UF 20% 630VDC RAD

CAP FILM 0.047UF 20% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233990005 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233990005
Film Capacitors BFC233990005
CAP FILM 0.047UF 20% 630VDC RAD

CAP FILM 0.047UF 20% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BFC233990005-ND 993919-BFC233990005 62-BFC233990005 BFC233990005 BFC233990005
Product Name Film Capacitors Capacitors - Film Capacitors Through-Hole 630 V 0.047 uF Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC250K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - C11AH360J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details