0.047µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 20% 630VDC RAD
CAP FILM 0.047UF 20% 630VDC RAD
X2 MKP 47nF 20% 310Vac Pitch 10mm / AMMOPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233927473-ND | BFC233927473 | BFC233927473 | 94K0115 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | X2 Mkp 47Nf 20% 310Vac Pitch 10Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |