The BFC233927104 is a film capacitor from Lingto Electronic Limited, designed for interference suppression in X2 applications. It is AEC-Q200 qualified and can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated capacitance range from 0.001 OºF to 4.7 OºF, with capacitance tolerances of ±20%, ±10%, and ±5%. It has a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The dielectric material is polypropylene film, and the construction is mono with metallized electrodes. The encapsulation is a flame-retardant plastic case, ensuring durability in various environments. This capacitor is suitable for applications requiring reliable performance under high humidity and temperature conditions, making it a viable choice for engineers looking for dependable components in their designs.
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 20% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 56-BFC233927104CT-ND | BFC233927104 |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | Automotive | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) |