0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Cap Film 0.022uF 310VAC PP 20% 10 X 4 X 9mm RDL 7.5mm Loose in Box Product overview: BFC233924223 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233924223 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay BC Components
Win Source Part Number: 730047-BFC233924223
Packaging: Bulk
Mounting Style: Through Hole
Termination: PC Pins
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Capacitance: 0.022μF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Manufacturer Package: Radial
Height - Seated (Maximum): 0.354" (9.00mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Parts Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm)
CAP FILM 0.022UF 20% 630VDC RAD
CAP FILM 0.022UF 20% 630VDC RAD
Capacitor,Polypropyl
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233924223-ND | 62-BFC233924223 | 730047-BFC233924223 | BFC233924223 | BFC233924223 | 94K0062 |
| Product Name | Film Capacitors | 0.022uF Capacitor | Film Capacitors - BFC233924223 | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polypropylene,22Nf,275Vdc,20-% Tol,20+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |