Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 20% 630VDC RADIAL
CAP FILM 0.1UF 20% 630VDC RADIAL
| Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233924104-ND | BFC233924104 | BFC233924104 | |
| Product Name | Connectors,Interconnects | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 125 volts | 630 volts | ||
| WVAC | 42 volts | 310 volts | 310 volts | |
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |