Vishay Intertechnology, Inc. Film Capacitors BFC233923472

Description
4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233923472-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233923472-ND
Film Capacitors BFC233923472-ND
4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233923472 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233923472
Capacitors - Film Capacitors BFC233923472
CAP FILM 4700PF 20% 630VDC RAD

CAP FILM 4700PF 20% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233923472 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233923472
Film Capacitors BFC233923472
CAP FILM 4700PF 20% 630VDC RAD

CAP FILM 4700PF 20% 630VDC RAD

Supplier's Site Datasheet
Cap, Sup, Aec-Q200, X2, Pp, 4700Pf, Rad; Dielectric Type Vishay - 94K0048 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, Aec-Q200, X2, Pp, 4700Pf, Rad; Dielectric Type Vishay
94K0048
Cap, Sup, Aec-Q200, X2, Pp, 4700Pf, Rad; Dielectric Type Vishay 94K0048
CAP, SUP, AEC-Q200, X2, PP, 4700PF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, SUP, AEC-Q200, X2, PP, 4700PF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC233923472-ND BFC233923472 BFC233923472 94K0048
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, Sup, Aec-Q200, X2, Pp, 4700Pf, Rad; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers