The BFC233923103 is a film capacitor from Lingto Electronic Limited, designed for interference suppression applications. It is AEC-Q200 qualified and can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated capacitance range from 0.001 OºF to 4.7 OºF, with capacitance tolerances of ±20%, ±10%, and ±5%. It supports a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The dielectric material is polypropylene film, and the construction is mono with metallized electrodes. The encapsulation is a flame-retardant plastic case, compliant with UL-class 94 V-0. This product is suitable for standard across-the-line X2 applications and meets various international standards, including IEC 60384-14.
10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAPACITOR, RADIAL BOX, POLYPROPYLENE FILM, .01UF, 630VDC, 20%, 12.5X4X10MM, 10MM LS. FREE 2 YEAR RADWELL WARRANTY
CAP FILM 10000PF 20% 630VDC RAD
CAP FILM 10000PF 20% 630VDC RAD
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233923103-ND | 221036340 | BFC233923103 | BFC233923103 |
| Product Name | Film Capacitors | Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |