Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 2000V (2kV)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
X2 Film Capacitor 0.33uF 310VAC PP Radial 15mm Pitch 110C Product overview: BFC233922334 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233922334 can be used for catalog matching and distributor lookup.
CAP, 0.33µF, 20%, PP; Capacitance:0.33µF; Suppression Class:X2; Product Range:MKP339 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt RoHS Compliant: Yes
CAP FILM 0.33UF 20% 630VDC RAD
CAP FILM 0.33UF 20% 630VDC RAD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233922334-ND | 62-BFC233922334 | 53M6790 | BFC233922334 | BFC233922334 | |
| Product Name | Connectors,Interconnects | Film Capacitors | 0.33uF Capacitor | Cap, 0.33Μf, 20%, Pp; Capacitance Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Range | 0.2200 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 2000 volts | 630 volts | 630 volts | 310 volts | ||
| WVAC | 42 volts | 310 volts | 310 volts | 310 volts | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk |