1uF 630V PP Film Capacitor, Radial, Through Hole, X2 Product overview: BFC233922105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233922105 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1112763-BFC233922105
Category: Capacitors>Film Capacitors
Series: MKP339
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.768" (19.50mm)
Standard Package: 200
Capacitance: 1 µF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.024" L x 0.394" W (26.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222233922105,BC5069,
1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP, 1µF, 20%, PP; Capacitance:1µF; Suppression Class:X2; Product Range:MKP339 X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:150V/µs; RoHS Compliant: Yes
CAP FILM 1UF 20% 630VDC RADIAL
CAP FILM 1UF 20% 630VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC233922105 | 1112763-BFC233922105 | BC5069-ND | 53M6787 | BFC233922105 | BFC233922105 |
| Product Name | Through-Hole 1uF 630V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap, 1Μf, 20%, Pp; Capacitance Vishay | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |