0.33µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 20% 630VDC RAD
CAP, SUP, AEC-Q200, X2, PP, 0.33UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.33µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 0.33UF 20% 630VDC RAD
CAP, SUP, AEC-Q200, X2, PP, 0.33UF, RAD; CAPACITANCE:0.33¦F; SUPPRESSION CLASS:X2; PRODUCT RANGE:MKP339 SERIES; VOLTAGE RATING X:310V; VOLTAGE RATING Y:-; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:¦ 20% ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC5068-ND | BFC233921334 | 94K0005 | BFC233921334 | 48867632 |
| Product Name | Film Capacitors | Film Capacitors | Cap, Sup, Aec-Q200, X2, Pp, 0.33Uf, Rad; Dielectric Type Vishay | Film Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Applications | Automotive | Automotive | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |