0.022µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Win Source Part Number: 961505-BFC233921223
Category: Capacitors>Film Capacitors
Series: MKP339
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 0.394" (10.00mm)
Standard Package: 1,000
Capacitance: 0.022 µF
Tolerance: ±20%
Ratings: AEC-Q200, X2
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.492" L x 0.157" W (12.50mm x 4.00mm)
Alternative Parts (Cross-Reference): PME271E522MR30; F339X132233MDA2B0; BFC233825223; BFC233927223; B32911B3223M189; R463F222000N0M; B32911B3223MBFC23392
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 222233921223,BC3036,
CAPACITOR, METALLIZED FILM, POLYPROPYLENE, 630 V, 0.022 uF, THROUGH HOLE MOUNT, RADIAL LEADED, ROHS COMPLIANT Product overview: BFC233921223 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630 V, 0.022 uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630 V, 0.022 uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233921223 can be used for catalog matching and distributor lookup.
CAP FILM 0.022UF 20% 630VDC RAD
CAP, X2, PP, 0.022UF, 310V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC3036-ND | 961505-BFC233921223 | 62-BFC233921223 | BFC233921223 | 94K0001 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Through-Hole 630 V 0.022 uF Capacitor | Film Capacitors | Cap, X2, Pp, 0.022Uf, 310V, Sup, Radial; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | ||
| Applications | Automotive | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |