1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Manufacturer: Vishay BC Components
Win Source Part Number: 769975-BFC233920105
Series: Automotive, AEC-Q200, MKP339
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 110°C
Features: X2 Safety Rated
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Capacitance: 1μF
Tolerance: ±20%
Lead Spacing: 0.886" (22.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Family Name: MKP 339 X2
Categories: Capacitors
Dimension: 1.024" L x 0.394" W (26.00mm x 10.00mm)
Height - Seated (Maximum): 0.768" (19.50mm)
Alternative Parts (Cross-Reference): B32923C3105M189; B32923A2105M289; B32923C3105M003; B32923C3105M788;
Introduction Date: January 17, 2009
ECCN: EAR99
Country of Origin: India, Portugal
Estimated EOL Date: 2025
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
1uF 630V PP Film Capacitor, Radial, Through Hole Product overview: BFC233920105 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233920105 can be used for catalog matching and distributor lookup.
CAP, SUP, X2, PP, 1UF, 310VAC, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 20%; Suppression Class:X2; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes
CAP FILM 1UF 20% 630VDC RADIAL
CAP FILM 1UF 20% 630VDC RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC2592-ND | 769975-BFC233920105 | 62-BFC233920105 | 4856712 | 78Y7901 | BFC233920105 | BFC233920105 |
| Product Name | Film Capacitors | Film Capacitors - BFC233920105 | Through-Hole 1uF 630V Capacitor | Film Capacitors | Cap, Sup, X2, Pp, 1Uf, 310Vac, Rad; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | Automotive | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |