Manufacturer: Vishay
Win Source Part Number: 864145-BFC233920103
Series: MKP339
Operating Temperature Range: -55°C ~ 110°C
Features: Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
HTSUS: 8532.25.0020
PP Film Capacitor, 630V, 10nF, Radial, Through Hole Product overview: BFC233920103 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 630V, 10nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 630V, 10nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC233920103 can be used for catalog matching and distributor lookup.
10000pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 20% 630VDC RAD
CAP FILM 10000PF 20% 630VDC RAD
CAP FILM 10000PF 20% 630VDC RAD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 864145-BFC233920103 | 62-BFC233920103 | BC2583-ND | BFC233920103 | BFC233920103 | BFC233920103 |
| Product Name | Film Capacitors - BFC233920103 | Through-Hole 630V 10nF Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Mounting Style | Through Hole | Through Hole | Through Hole; Surface Mount Technology; Radial | Through Hole; Through Hole | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes |