Vishay Intertechnology, Inc. Film Capacitors BFC233918823

Description
0.082µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.082µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC233918823 is a film capacitor from Lingto Electronic Limited, designed for interference suppression applications. It is AEC-Q200 qualified, allowing operation at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated capacitance range from 0.001 OºF to 4.7 OºF, with capacitance tolerances of ±20%, ±10%, and ±5%. It supports a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product is suitable for standard across-the-line X2 applications and complies with IEC 60384-14 standards.

Datasheet Summary
Powered by GS/AI

The BFC233918823 is a film capacitor from Lingto Electronic Limited, designed for interference suppression applications. It is AEC-Q200 qualified, allowing operation at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated capacitance range from 0.001 OºF to 4.7 OºF, with capacitance tolerances of ±20%, ±10%, and ±5%. It supports a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product is suitable for standard across-the-line X2 applications and complies with IEC 60384-14 standards.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC233918823-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC233918823-ND
Film Capacitors BFC233918823-ND
0.082µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.082µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC233918823 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC233918823
Capacitors - Film Capacitors BFC233918823
CAP FILM 0.082UF 10% 630VDC RAD

CAP FILM 0.082UF 10% 630VDC RAD

Supplier's Site
Film Capacitors - BFC233918823 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC233918823
Film Capacitors BFC233918823
CAP FILM 0.082UF 10% 630VDC RAD

CAP FILM 0.082UF 10% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC233918823-ND BFC233918823 BFC233918823
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; Automotive; Automotive; EMI, RFI Suppression
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104HC4A102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details