The BFC233918182 is a film capacitor from Lingto Electronic Limited, designed for interference suppression in X2 applications. It is AEC-Q200 qualified, ensuring reliability in automotive environments, and can operate at temperatures up to 110 °C, with a maximum application temperature of 125 °C for limited durations. The capacitor features a rated capacitance range from 0.001 OºF to 4.7 OºF, with capacitance tolerances of ±20%, ±10%, and ±5%. It supports a rated AC voltage of 310 V and a permissible DC voltage of 630 V at 110 °C. The construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product is suitable for applications requiring high reliability and performance under varying environmental conditions.
1800pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
X2 MKP 1,8nF 10% 310Vac Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 1800PF 10% 630VDC RAD
CAP FILM 1800PF 10% 630VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233918182-ND | 93K9952 | BFC233918182 | BFC233918182 |
| Product Name | Film Capacitors | X2 Mkp 1,8Nf 10% 310Vac Pitch 7,5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |