The BFC233915272 is a film capacitor from Lingto Electronic Limited, designed for interference suppression in AC applications. It is AEC-Q200 qualified, ensuring reliability in automotive and industrial environments, with a maximum rated temperature of 110 °C and a permissible DC voltage of 630 V at 110 °C. The capacitor features a capacitance range from 0.001 OºF to 4.7 OºF, with tolerances of ±20%, ±10%, and ±5%. It is constructed with a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product is suitable for standard across-the-line X2 applications and complies with IEC 60384-14 standards. The capacitor is available in various packaging options, including loose in box and taped on reel, facilitating ease of integration into different assembly processes.
2700pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
CAP FILM 2700PF 10% 630VDC RAD
X2 MKP 2,7nF 10% 310Vac Pitch 10mm / LOOSE, STRAIGHT LEAD 25 MM
CAP FILM 2700PF 10% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC233915272-ND | BFC233915272 | 93K9877 | BFC233915272 |
| Product Name | Film Capacitors | Film Capacitors | X2 Mkp 2,7Nf 10% 310Vac Pitch 10Mm / Loose, Straight Lead 25 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | RF / Microwave; Automotive; Automotive; EMI, RFI Suppression | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |